Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP2512-R001FT4

Description
RES 0.001 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.001 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1556-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1556-2-ND
Chip Resistor - Surface Mount 985-1556-2-ND
RES 0.001 OHM 1% 3W 2512

RES 0.001 OHM 1% 3W 2512

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 95W5440 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5440
Resistance Tt Electronics/welwyn 95W5440
Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5441 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5441
Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5441
METAL STRIP RESISTOR, 0.001OHM, 1%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1556-2-ND 95W5440 95W5441
Product Name Chip Resistor - Surface Mount Resistance Tt Electronics/welwyn Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details