Welwyn Components, Ltd. Current Sense Res, 0R25, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R025FT1

Description
CURRENT SENSE RES, 0R25, 1%, 3 W, 1225; Resistance:0.25ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R25, 1%, 3 W, 1225; Resistance:0.25ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R25, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn - 22AC3066 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R25, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
22AC3066
Current Sense Res, 0R25, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn 22AC3066
CURRENT SENSE RES, 0R25, 1%, 3 W, 1225; Resistance:0.25ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R25, 1%, 3 W, 1225; Resistance:0.25ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC3066
Product Name Current Sense Res, 0R25, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers