Welwyn Components, Ltd. Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R004FT4

Description
CURRENT SENSE RES, AEC-Q200, 0R004, 1225; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes
Description
CURRENT SENSE RES, AEC-Q200, 0R004, 1225; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, AEC-Q200, 0R004, 1225 from TT Electronics/Welwyn is a low resistance metal alloy resistor designed for current sensing applications in power electronics. It features a resistance value of 0.004 ohms and is housed in a 1225 case size, measuring 3.2mm in length. The resistor has a power rating of 3W and a resistance tolerance of ±1%. It operates effectively in high-temperature environments, with a maximum ambient temperature of 170°C. This product is RoHS compliant and halogen-free, ensuring it meets environmental standards. The resistor is suitable for applications requiring precise current measurement and is qualified under the AEC-Q200 automotive standard, making it a reliable choice for automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, AEC-Q200, 0R004, 1225 from TT Electronics/Welwyn is a low resistance metal alloy resistor designed for current sensing applications in power electronics. It features a resistance value of 0.004 ohms and is housed in a 1225 case size, measuring 3.2mm in length. The resistor has a power rating of 3W and a resistance tolerance of ±1%. It operates effectively in high-temperature environments, with a maximum ambient temperature of 170°C. This product is RoHS compliant and halogen-free, ensuring it meets environmental standards. The resistor is suitable for applications requiring precise current measurement and is qualified under the AEC-Q200 automotive standard, making it a reliable choice for automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn - 54AH5666 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn
54AH5666
Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn 54AH5666
CURRENT SENSE RES, AEC-Q200, 0R004, 1225; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R004, 1225; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn - 54AH5665 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn
54AH5665
Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn 54AH5665
CURRENT SENSE RES, AEC-Q200, 0R004, 1225; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R004, 1225; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5666
Product Name Current Sense Res, Aec-Q200, 0R004, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details