Welwyn Components, Ltd. Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R003FT4

Description
CURRENT SENSE RES, AEC-Q200, 0R003, 1225; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, AEC-Q200, 0R003, 1225; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn - 54AH5662 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn
54AH5662
Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn 54AH5662
CURRENT SENSE RES, AEC-Q200, 0R003, 1225; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R003, 1225; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn - 54AH5661 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn
54AH5661
Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn 54AH5661
CURRENT SENSE RES, AEC-Q200, 0R003, 1225; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R003, 1225; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5662
Product Name Current Sense Res, Aec-Q200, 0R003, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details