Welwyn Components, Ltd. Chip Resistor - Surface Mount - LRMAM2512-R01FT4 LRMAM2512-R01FT4

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134743-LRMAM2512-R0 1FT4 Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 6.4008 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Alloy, Metal Element Height: 889 µm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 1 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Power Dissipation: 2 W Max Operating Temperature: 170 °C Case Code (Metric): 6432
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134743-LRMAM2512-R0 1FT4 Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 6.4008 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Alloy, Metal Element Height: 889 µm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 1 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Power Dissipation: 2 W Max Operating Temperature: 170 °C Case Code (Metric): 6432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRMAM2512-R01FT4 - 1134743-LRMAM2512-R01FT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAM2512-R01FT4
1134743-LRMAM2512-R01FT4
Chip Resistor - Surface Mount - LRMAM2512-R01FT4 1134743-LRMAM2512-R01FT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134743-LRMAM2512-R0 1FT4 Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 6.4008 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Alloy, Metal Element Height: 889 µm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 1 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Power Dissipation: 2 W Max Operating Temperature: 170 °C Case Code (Metric): 6432

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134743-LRMAM2512-R01FT4
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 6.4008 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Alloy, Metal Element
Height: 889 µm
Number of Terminations: 2
Resistance: 10 MΩ
Power Rating: 1 W
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Max Power Dissipation: 2 W
Max Operating Temperature: 170 °C
Case Code (Metric): 6432

Buy Now
Automotive SMD 0.01 Ohm 2W Resistor - 52-LRMAM2512-R01FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.01 Ohm 2W Resistor
52-LRMAM2512-R01FT4
Automotive SMD 0.01 Ohm 2W Resistor 52-LRMAM2512-R01FT4
Res Metal Alloy 2512 0.01 Ohm 1% 2W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAM2512-R01FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM2512-R01FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.01 Ohm 1% 2W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAM2512-R01FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM2512-R01FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 985-1553-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1553-2-ND
Chip Resistor - Surface Mount 985-1553-2-ND
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 95W5434 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5434
Resistance Tt Electronics/welwyn 95W5434
Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5435 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5435
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5435
METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1134743-LRMAM2512-R01FT4 52-LRMAM2512-R01FT4 985-1553-2-ND 95W5434 95W5435
Product Name Chip Resistor - Surface Mount - LRMAM2512-R01FT4 Automotive SMD 0.01 Ohm 2W Resistor Chip Resistor - Surface Mount Resistance Tt Electronics/welwyn Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
Technology / Construction MetalAlloy Metal Alloy MetalAlloy MetalAlloy MetalAlloy
Resistance Range 1.00E7 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 2 watts 2 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details