Welwyn Components, Ltd. Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn LRMAM2512-R0035JT4

Description
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5590 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5590
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5590
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5589 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5589
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5589
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5590
Product Name Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0035 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details