Welwyn Components, Ltd. Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn LRMAM2512-R002JT4

Description
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5585 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5585
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5585
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5586 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5586
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5586
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5585
Product Name Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL2R047J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2414921P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details