Welwyn Components, Ltd. Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn LRMAM2512-R002FT4

Description
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5583 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5583
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5583
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5584 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5584
Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5584
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5583
Product Name Current Sense Res, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details