Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM1206-R02FT5

Description
RES 0.02 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1548-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1548-2-ND
Chip Resistor - Surface Mount 985-1548-2-ND
RES 0.02 OHM 1% 1W 1206

RES 0.02 OHM 1% 1W 1206

Buy Now Datasheet
Resistor, Metal Strip, 0.02Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn - 95W5425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.02Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn
95W5425
Resistor, Metal Strip, 0.02Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn 95W5425
RESISTOR, METAL STRIP, 0.02OHM, 1%, 1206, FULL REEL; Resistance:0.02ohm; Product Range:AEC-Q200 LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.02OHM, 1%, 1206, FULL REEL; Resistance:0.02ohm; Product Range:AEC-Q200 LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1548-2-ND 95W5425
Product Name Chip Resistor - Surface Mount Resistor, Metal Strip, 0.02Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details