Welwyn Components, Ltd. Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R01JT5

Description
CURRENT SENSE RES, 0R01, 1W, 1206; Resistance:0.01ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 1W, 1206; Resistance:0.01ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5535 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5535
Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5535
CURRENT SENSE RES, 0R01, 1W, 1206; Resistance:0.01ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1W, 1206; Resistance:0.01ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5536 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5536
Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5536
CURRENT SENSE RES, 0R01, 1W, 1206; Resistance:0.01ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1W, 1206; Resistance:0.01ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5535
Product Name Current Sense Res, 0R01, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details