Welwyn Components, Ltd. Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R012FT5

Description
CURRENT SENSE RES, 0R012, 1W, 1206; Resistance:0.012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 1W, 1206; Resistance:0.012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5537 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5537
Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5537
CURRENT SENSE RES, 0R012, 1W, 1206; Resistance:0.012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 1W, 1206; Resistance:0.012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5538 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5538
Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5538
CURRENT SENSE RES, 0R012, 1W, 1206; Resistance:0.012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 1W, 1206; Resistance:0.012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5537
Product Name Current Sense Res, 0R012, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details