Welwyn Components, Ltd. Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R006FT5

Description
CURRENT SENSE RES, 0R006, 1W, 1206; Resistance:0.006ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R006, 1W, 1206; Resistance:0.006ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5520 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5520
Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5520
CURRENT SENSE RES, 0R006, 1W, 1206; Resistance:0.006ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R006, 1W, 1206; Resistance:0.006ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5519 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5519
Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5519
CURRENT SENSE RES, 0R006, 1W, 1206; Resistance:0.006ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R006, 1W, 1206; Resistance:0.006ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5520
Product Name Current Sense Res, 0R006, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR160FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details