Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM0805-R005FT5

Description
RES 0.005 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1541-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1541-2-ND
Chip Resistor - Surface Mount 985-1541-2-ND
RES 0.005 OHM 1% 1/2W 0805

RES 0.005 OHM 1% 1/2W 0805

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 95W5410 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5410
Resistance Tt Electronics/welwyn 95W5410
Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:2.01mm RoHS Compliant: Yes

Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.005Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn - 95W5411 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn
95W5411
Metal Strip Resistor, 0.005Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn 95W5411
METAL STRIP RESISTOR, 0.005OHM, 1%, 0805, FULL REEL; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 0805, FULL REEL; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1541-2-ND 95W5410 95W5411
Product Name Chip Resistor - Surface Mount Resistance Tt Electronics/welwyn Metal Strip Resistor, 0.005Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details