Welwyn Components, Ltd. Chip Resistor - Surface Mount - LRF2010-R02FW LRF2010-R02FW

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109615-LRF2010-R02F W Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 200 V Length: 5.2324 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 20 mΩ Power Rating: 1 W Number of Pins: 2 Width: 2.6416 mm Categories: Chip Resistor - Surface Mount Case / Package: 2010 Alternative Parts (Cross-Reference): LRF2010R02FW; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 2.64 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 1 W Max Operating Temperature: 150 °C Case Code (Metric): 5025
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109615-LRF2010-R02F W Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 200 V Length: 5.2324 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 20 mΩ Power Rating: 1 W Number of Pins: 2 Width: 2.6416 mm Categories: Chip Resistor - Surface Mount Case / Package: 2010 Alternative Parts (Cross-Reference): LRF2010R02FW; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 2.64 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 1 W Max Operating Temperature: 150 °C Case Code (Metric): 5025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRF2010-R02FW - 1109615-LRF2010-R02FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRF2010-R02FW
1109615-LRF2010-R02FW
Chip Resistor - Surface Mount - LRF2010-R02FW 1109615-LRF2010-R02FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109615-LRF2010-R02F W Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 200 V Length: 5.2324 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 20 mΩ Power Rating: 1 W Number of Pins: 2 Width: 2.6416 mm Categories: Chip Resistor - Surface Mount Case / Package: 2010 Alternative Parts (Cross-Reference): LRF2010R02FW; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 2.64 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 1 W Max Operating Temperature: 150 °C Case Code (Metric): 5025

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109615-LRF2010-R02FW
Packaging: Cut Tape
Features: Automotive AEC-Q200
Voltage Rating: 200 V
Length: 5.2324 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 20 mΩ
Power Rating: 1 W
Number of Pins: 2
Width: 2.6416 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Alternative Parts (Cross-Reference): LRF2010R02FW;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 2.64 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 1 W
Max Operating Temperature: 150 °C
Case Code (Metric): 5025

Buy Now
SMD Resistor - 52-LRF2010-R02FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-LRF2010-R02FW
SMD Resistor 52-LRF2010-R02FW
Current Sense Resistors - SMD 2010 20 mOhms 1% Flip Chip Product overview: LRF2010-R02FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF2010-R02FW can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 2010 20 mOhms 1% Flip Chip Product overview: LRF2010-R02FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF2010-R02FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3834
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3834
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.02 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.02 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1109615-LRF2010-R02FW 52-LRF2010-R02FW 97K3834
Product Name Chip Resistor - Surface Mount - LRF2010-R02FW SMD Resistor Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction Ceramic Composition; MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 300 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers