TT Electronics SMD Resistor LRF2010-R01JW

Description
Current Sense Resistors - SMD 2010 10 mOhms 5% Flip Chip Product overview: LRF2010-R01JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF2010-R01JW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2010 10 mOhms 5% Flip Chip Product overview: LRF2010-R01JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF2010-R01JW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-LRF2010-R01JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-LRF2010-R01JW
SMD Resistor 52-LRF2010-R01JW
Current Sense Resistors - SMD 2010 10 mOhms 5% Flip Chip Product overview: LRF2010-R01JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF2010-R01JW can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 2010 10 mOhms 5% Flip Chip Product overview: LRF2010-R01JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF2010-R01JW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LRF2010-R01JW - 961056-LRF2010-R01JW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRF2010-R01JW
961056-LRF2010-R01JW
Chip Resistor - Surface Mount - LRF2010-R01JW 961056-LRF2010-R01JW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961056-LRF2010-R01JW Packaging: Tape and Reel Length: 5.23 mm Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Composition: Thick Film Resistance: 10 MΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2010 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Depth: 2.64 mm RoHS: Compliant

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961056-LRF2010-R01JW
Packaging: Tape and Reel
Length: 5.23 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Military Standard: Not
Composition: Thick Film
Resistance: 10 MΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Depth: 2.64 mm
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-LRF2010-R01JW 961056-LRF2010-R01JW
Product Name SMD Resistor Chip Resistor - Surface Mount - LRF2010-R01JW
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details