Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109144-LRF2010-R015
Length: 5.23 mm
Tolerance: 5 %
Military Standard: Not
Composition: Thick Film
Resistance: 15 mΩ
Power Rating: 1 W
Categories: Custom Parts
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 2.64 mm
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1109144-LRF2010-R015JW |
| Product Name | Custom Parts - Custom Parts (J - M) - LRF2010-R015JW |