TT Electronics Chip Resistor - Surface Mount - LRF1206LF-01-R010FT LRF1206LF-01-R010FT

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070966-LRF1206LF-01 -R010FT Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 610 µm Weight: 16.187578 mg Resistance: 10 MΩ Power Rating: 500 mW Number of Pins: 1206 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ8CWFR010V; PMR18EZPFU10L0; PE1206FRF070R01L; PE1206FRF7W0R01L; PE1206FRM7W0R01L; WSL1206R0100FEA; ERJ-MP2KF10MU; WSL1206R0100FEA18; WSL1206R0100FEB18; WSL1206R0100FEK18LRF 1206LF-01-R010-FT; LRF1206LF-01-R010FT. ; LRF1206LF01R010FT; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070966-LRF1206LF-01 -R010FT Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 610 µm Weight: 16.187578 mg Resistance: 10 MΩ Power Rating: 500 mW Number of Pins: 1206 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ8CWFR010V; PMR18EZPFU10L0; PE1206FRF070R01L; PE1206FRF7W0R01L; PE1206FRM7W0R01L; WSL1206R0100FEA; ERJ-MP2KF10MU; WSL1206R0100FEA18; WSL1206R0100FEB18; WSL1206R0100FEK18LRF 1206LF-01-R010-FT; LRF1206LF-01-R010FT. ; LRF1206LF01R010FT; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRF1206LF-01-R010FT - 1070966-LRF1206LF-01-R010FT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRF1206LF-01-R010FT
1070966-LRF1206LF-01-R010FT
Chip Resistor - Surface Mount - LRF1206LF-01-R010FT 1070966-LRF1206LF-01-R010FT
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070966-LRF1206LF-01 -R010FT Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 610 µm Weight: 16.187578 mg Resistance: 10 MΩ Power Rating: 500 mW Number of Pins: 1206 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ8CWFR010V; PMR18EZPFU10L0; PE1206FRF070R01L; PE1206FRF7W0R01L; PE1206FRM7W0R01L; WSL1206R0100FEA; ERJ-MP2KF10MU; WSL1206R0100FEA18; WSL1206R0100FEB18; WSL1206R0100FEK18LRF 1206LF-01-R010-FT; LRF1206LF-01-R010FT. ; LRF1206LF01R010FT; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070966-LRF1206LF-01-R010FT
Termination: SMD/SMT
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 610 µm
Weight: 16.187578 mg
Resistance: 10 MΩ
Power Rating: 500 mW
Number of Pins: 1206
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ8CWFR010V; PMR18EZPFU10L0; PE1206FRF070R01L; PE1206FRF7W0R01L; PE1206FRM7W0R01L; WSL1206R0100FEA; ERJ-MP2KF10MU; WSL1206R0100FEA18; WSL1206R0100FEB18; WSL1206R0100FEK18LRF1206LF-01-R010-FT; LRF1206LF-01-R010FT.; LRF1206LF01R010FT;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1070966-LRF1206LF-01-R010FT
Product Name Chip Resistor - Surface Mount - LRF1206LF-01-R010FT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details