Welwyn Components, Ltd. Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn LRCS0805-0R1FT5

Description
CURRENT SENSE RES, 0R1, 1%, 250 MW, 0805; Resistance:0.1ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 1%, 250 MW, 0805; Resistance:0.1ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn - 12AC1345 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn
12AC1345
Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn 12AC1345
CURRENT SENSE RES, 0R1, 1%, 250 MW, 0805; Resistance:0.1ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 250 MW, 0805; Resistance:0.1ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Lrcs Series, 0.1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7615 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 0.1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
61M7615
Smd Current Sense Resistors, Lrcs Series, 0.1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 61M7615
SMD Current Sense Resistors, LRCS Series, 0.1 ohm, 250 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 0.1 ohm, 250 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1345 61M7615
Product Name Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Lrcs Series, 0.1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers