The SMD Current Sense Resistor from the LRCS Series, with a resistance value of 0.025 Ohm, is designed for current sensing applications in power electronic systems. It has a power rating of 125 mW at 70°C and a tolerance of ±1%. This resistor is RoHS compliant, ensuring it meets environmental regulations. The component features a temperature coefficient of resistance (TCR) of ±600 ppm/°C, which indicates its stability across temperature variations. It operates within an ambient temperature range of -55°C to +155°C. The resistor is packaged on 8mm wide paper tape, suitable for automated assembly processes. With a maximum isolation voltage of 200V and a high insulation resistance of over 1000 M,Ѷ, this resistor is suitable for various electronic applications where low resistance and high reliability are required. The construction includes a resistor element applied to an alumina substrate, providing durability and resistance to industrial solvents.
SMD Current Sense Resistors, LRCS Series, 0.025 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 61M7610 |
| Product Name | Smd Current Sense Resistors, Lrcs Series, 0.025 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |