Welwyn Components, Ltd. Current Sense Res, 0R33, 1%, 100 Mw; Resistance Tt Electronics/welwyn LRCS0603-0R33FT5

Description
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:LRCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:LRCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Tt Electronics/welwyn - 12AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Tt Electronics/welwyn
12AC1340
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Tt Electronics/welwyn 12AC1340
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:LRCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:LRCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Lrcs Series, 0.33 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7607 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 0.33 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
61M7607
Smd Current Sense Resistors, Lrcs Series, 0.33 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 61M7607
SMD Current Sense Resistors, LRCS Series, 0.33 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 0.33 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1340 61M7607
Product Name Current Sense Res, 0R33, 1%, 100 Mw; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Lrcs Series, 0.33 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC8R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details