Welwyn Components, Ltd. Smd Current Sense Resistors, Lrcs Series, 0.025 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn LRCS0603-0R025FT5

Description
SMD Current Sense Resistors, LRCS Series, 0.025 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, LRCS Series, 0.025 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Lrcs Series, 0.025 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7600 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 0.025 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
61M7600
Smd Current Sense Resistors, Lrcs Series, 0.025 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 61M7600
SMD Current Sense Resistors, LRCS Series, 0.025 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 0.025 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 1%, 100 Mw; Resistance Tt Electronics/welwyn - 12AC1338 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 100 Mw; Resistance Tt Electronics/welwyn
12AC1338
Current Sense Res, 0R025, 1%, 100 Mw; Resistance Tt Electronics/welwyn 12AC1338
CURRENT SENSE RES, 0R025, 1%, 100 MW; Resistance:0.025ohm; Product Range:LRCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 100 MW; Resistance:0.025ohm; Product Range:LRCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M7600 12AC1338
Product Name Smd Current Sense Resistors, Lrcs Series, 0.025 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn Current Sense Res, 0R025, 1%, 100 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 0603 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details