Welwyn Components, Ltd. Chip Resistor - Surface Mount LRCS0402-R05FT10

Description
RES 0.05 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRCS0402-R05FT10-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LRCS0402-R05FT10-ND
Chip Resistor - Surface Mount LRCS0402-R05FT10-ND
RES 0.05 OHM 1% 1/16W 0402

RES 0.05 OHM 1% 1/16W 0402

Buy Now Datasheet
Current Sense Res, 0R05, 1%, 63 Mw, 0402; Resistance Tt Electronics/welwyn - 12AC1337 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 63 Mw, 0402; Resistance Tt Electronics/welwyn
12AC1337
Current Sense Res, 0R05, 1%, 63 Mw, 0402; Resistance Tt Electronics/welwyn 12AC1337
CURRENT SENSE RES, 0R05, 1%, 63 MW, 0402; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 63 MW, 0402; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LRCS0402-R05FT10-ND 12AC1337
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R05, 1%, 63 Mw, 0402; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details