Welwyn Components, Ltd. Current Sense Resistor, 0R05, 1%, 0402; Resistance Tt Electronics/welwyn LRCS0402-0R05FT5

Description
CURRENT SENSE RESISTOR, 0R05, 1%, 0402; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0R05, 1%, 0402; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0R05, 1%, 0402; Resistance Tt Electronics/welwyn - 61M7593 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0R05, 1%, 0402; Resistance Tt Electronics/welwyn
61M7593
Current Sense Resistor, 0R05, 1%, 0402; Resistance Tt Electronics/welwyn 61M7593
CURRENT SENSE RESISTOR, 0R05, 1%, 0402; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0R05, 1%, 0402; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61M7593
Product Name Current Sense Resistor, 0R05, 1%, 0402; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers