TT Electronics SMD 0.01 OHM 2W Resistor LRC-LRF1206LF-01-R010F

Description
RES SMD 0.01 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R01 0F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01- R010F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 0.01 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R01 0F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01- R010F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.01 OHM 2W Resistor - 52-LRC-LRF1206LF-01-R010F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 OHM 2W Resistor
52-LRC-LRF1206LF-01-R010F
SMD 0.01 OHM 2W Resistor 52-LRC-LRF1206LF-01-R010F
RES SMD 0.01 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R01 0F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01- R010F can be used for catalog matching and distributor lookup.

RES SMD 0.01 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R010F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01-R010F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-LRC-LRF1206LF-01-R010F
Product Name SMD 0.01 OHM 2W Resistor
Temperature Coefficient 500 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers