TT Electronics Chip Resistor - Surface Mount - LRC-LR2512LF-01-R075F LRC-LR2512LF-01-R075F

Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1057499-LRC-LR2512LF -01-R075F Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Resistance (Ohms): 0.075 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1057499-LRC-LR2512LF -01-R075F Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Resistance (Ohms): 0.075 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRC-LR2512LF-01-R075F
1057499-LRC-LR2512LF-01-R075F
Chip Resistor - Surface Mount - LRC-LR2512LF-01-R075F 1057499-LRC-LR2512LF-01-R075F
Manufacturer: TT Electronics/IRC Win Source Part Number: 1057499-LRC-LR2512LF -01-R075F Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Resistance (Ohms): 0.075 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/IRC
Win Source Part Number: 1057499-LRC-LR2512LF-01-R075F
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Height - Seated (Max): 0.033" (0.84mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.075
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 0.075 OHM 2W Resistor - 52-LRC-LR2512LF-01-R075F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.075 OHM 2W Resistor
52-LRC-LR2512LF-01-R075F
SMD 0.075 OHM 2W Resistor 52-LRC-LR2512LF-01-R075F
RES SMD 0.075 OHM 1% 2W 2512 Product overview: LRC-LR2512LF-01-R075 F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2512LF-01-R 075F can be used for catalog matching and distributor lookup.

RES SMD 0.075 OHM 1% 2W 2512 Product overview: LRC-LR2512LF-01-R075F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2512LF-01-R075F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057499-LRC-LR2512LF-01-R075F 52-LRC-LR2512LF-01-R075F
Product Name Chip Resistor - Surface Mount - LRC-LR2512LF-01-R075F SMD 0.075 OHM 2W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.0750 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details