TT Electronics Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2010 LRC-LR2010LF-01-R100-F

Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers
Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers
Datasheet
Datasheet Summary
Powered by GS/AI

The Res Thick Film 2010 0.1 Ohm 1% 1W resistor from TT Electronics is a low-value flat chip resistor designed for applications requiring precise resistance values. It features a resistance tolerance of ±1% and is rated for a power dissipation of 1 watt at 70°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is RoHS compliant, ensuring it meets environmental regulations. This component is constructed with leach-resistant solder-plated copper wrap-around terminations, which enhance its reliability in various soldering processes. The low inductance of less than 0.2nH makes it ideal for high-frequency applications. The resistor operates effectively within an ambient temperature range of -55°C to +150°C, making it versatile for different environmental conditions. Engineers looking for a reliable, low-value resistor for their projects may find this product suitable due to its robust specifications and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Res Thick Film 2010 0.1 Ohm 1% 1W resistor from TT Electronics is a low-value flat chip resistor designed for applications requiring precise resistance values. It features a resistance tolerance of ±1% and is rated for a power dissipation of 1 watt at 70°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is RoHS compliant, ensuring it meets environmental regulations. This component is constructed with leach-resistant solder-plated copper wrap-around terminations, which enhance its reliability in various soldering processes. The low inductance of less than 0.2nH makes it ideal for high-frequency applications. The resistor operates effectively within an ambient temperature range of -55°C to +150°C, making it versatile for different environmental conditions. Engineers looking for a reliable, low-value resistor for their projects may find this product suitable due to its robust specifications and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2010 - 70061328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2010
70061328
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2010 70061328
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers

LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability.
Features:

  • High Power Dissipations at 70°/C
  • Standard Sn/Pb and Pb Lead-Free
  • Resistance Range from 0.002 Ohm up to 1 Ohm
  • Tolerance: ±1%
    Applications:
  • DC/DC Converters
  • Automotive Electronics
  • Power Suppliers
  • Battery Chargers
Supplier's Site
Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 88K2569 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
88K2569
Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 88K2569
CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:LRC Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5.23mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:LRC Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5.23mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 2010 0.1 Ohm 1% 1W Rohs Compliant Tt Electronics/international Resistive - 10P8822 - Newark, An Avnet Company
Chicago, IL, United States
Res Thick Film 2010 0.1 Ohm 1% 1W Rohs Compliant Tt Electronics/international Resistive
10P8822
Res Thick Film 2010 0.1 Ohm 1% 1W Rohs Compliant Tt Electronics/international Resistive 10P8822
RES THICK FILM 2010 0.1 OHM 1% 1W ROHS COMPLIANT: YES

RES THICK FILM 2010 0.1 OHM 1% 1W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 70061328 88K2569 10P8822
Product Name Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2010 Current Sense Resistor, 0.1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive Res Thick Film 2010 0.1 Ohm 1% 1W Rohs Compliant Tt Electronics/international Resistive
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details