Welwyn Components, Ltd. Automotive SMD 0.5 Ohm 2W Resistor LR2512-R50FW

Description
Res Thick Film 2512 0.5 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R50FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R50FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 0.5 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R50FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R50FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.5 Ohm 2W Resistor - 52-LR2512-R50FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5 Ohm 2W Resistor
52-LR2512-R50FW
Automotive SMD 0.5 Ohm 2W Resistor 52-LR2512-R50FW
Res Thick Film 2512 0.5 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R50FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R50FW can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.5 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R50FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R50FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 0R5, 1%, 2W, 2512; Resistance Tt Electronics/welwyn - 97K3885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R5, 1%, 2W, 2512; Resistance Tt Electronics/welwyn
97K3885
Res, Thick Film, 0R5, 1%, 2W, 2512; Resistance Tt Electronics/welwyn 97K3885
RES, THICK FILM, 0R5, 1%, 2W, 2512; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

RES, THICK FILM, 0R5, 1%, 2W, 2512; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R5, 1% Rohs Compliant Tt Electronics/welwyn - 12AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R5, 1% Rohs Compliant Tt Electronics/welwyn
12AC1369
Current Sense Res, 0R5, 1% Rohs Compliant Tt Electronics/welwyn 12AC1369
CURRENT SENSE RES, 0R5, 1% ROHS COMPLIANT: YES

CURRENT SENSE RES, 0R5, 1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-LR2512-R50FW 97K3885 12AC1369
Product Name Automotive SMD 0.5 Ohm 2W Resistor Res, Thick Film, 0R5, 1%, 2W, 2512; Resistance Tt Electronics/welwyn Current Sense Res, 0R5, 1% Rohs Compliant Tt Electronics/welwyn
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details