Welwyn Components, Ltd. Automotive SMD 0.2 Ohm 2W Resistor LR2512-R20FW

Description
Res Thick Film 2512 0.2 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R20FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R20FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 0.2 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R20FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R20FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.2 Ohm 2W Resistor - 52-LR2512-R20FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.2 Ohm 2W Resistor
52-LR2512-R20FW
Automotive SMD 0.2 Ohm 2W Resistor 52-LR2512-R20FW
Res Thick Film 2512 0.2 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R20FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R20FW can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.2 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R20FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R20FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LR2512-R20FW - 970006-LR2512-R20FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2512-R20FW
970006-LR2512-R20FW
Chip Resistor - Surface Mount - LR2512-R20FW 970006-LR2512-R20FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970006-LR2512-R20FW Packaging: Cut Tape Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 200 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.2512 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 2 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970006-LR2512-R20FW
Packaging: Cut Tape
Features: Automotive AEC-Q200, Moisture Resistant
Voltage Rating: 200 V
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 200 mΩ
Power Rating: 2 W
Number of Pins: 2
Width: 3.2512 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 3.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 2 W

Buy Now
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.2 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3883 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.2 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3883
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.2 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3883
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.2 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.2 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-LR2512-R20FW 970006-LR2512-R20FW 97K3883
Product Name Automotive SMD 0.2 Ohm 2W Resistor Chip Resistor - Surface Mount - LR2512-R20FW Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.2 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction Thick Film Ceramic Composition; MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details