Welwyn Components, Ltd. Chip Resistor - Surface Mount - LR2512-R10FW LR2512-R10FW

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001775-LR2512-R10FW Packaging: Cut Tape Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 100 mΩ Power Rating: 2 W Number of Pins: 2 Width: 6.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): RCWE2512R100FKEA; PT2512FK-070R1L; UR73D3ATTER100F; PT2512FK-7W0R1L; ERJ-L1WKF10CU; PE2512FKM070R1LLR251 2R10FW; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001775-LR2512-R10FW Packaging: Cut Tape Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 100 mΩ Power Rating: 2 W Number of Pins: 2 Width: 6.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): RCWE2512R100FKEA; PT2512FK-070R1L; UR73D3ATTER100F; PT2512FK-7W0R1L; ERJ-L1WKF10CU; PE2512FKM070R1LLR251 2R10FW; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR2512-R10FW - 1001775-LR2512-R10FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2512-R10FW
1001775-LR2512-R10FW
Chip Resistor - Surface Mount - LR2512-R10FW 1001775-LR2512-R10FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001775-LR2512-R10FW Packaging: Cut Tape Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 100 mΩ Power Rating: 2 W Number of Pins: 2 Width: 6.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): RCWE2512R100FKEA; PT2512FK-070R1L; UR73D3ATTER100F; PT2512FK-7W0R1L; ERJ-L1WKF10CU; PE2512FKM070R1LLR251 2R10FW; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001775-LR2512-R10FW
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 100 mΩ
Power Rating: 2 W
Number of Pins: 2
Width: 6.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): RCWE2512R100FKEA; PT2512FK-070R1L; UR73D3ATTER100F; PT2512FK-7W0R1L; ERJ-L1WKF10CU; PE2512FKM070R1LLR2512R10FW;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 3.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now
Res, Thick Film, 0R1, 1%, 2W, 2512; Resistance Tt Electronics/welwyn - 97K3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R1, 1%, 2W, 2512; Resistance Tt Electronics/welwyn
97K3882
Res, Thick Film, 0R1, 1%, 2W, 2512; Resistance Tt Electronics/welwyn 97K3882
RES, THICK FILM, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

RES, THICK FILM, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1001775-LR2512-R10FW 97K3882
Product Name Chip Resistor - Surface Mount - LR2512-R10FW Res, Thick Film, 0R1, 1%, 2W, 2512; Resistance Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers