Welwyn Components, Ltd. Res, 1R, 1%, 200V, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn LR2512-1R0FW

Description
RES, 1R, 1%, 200V, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 200V, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 200V, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn - 01AC6877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 200V, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn
01AC6877
Res, 1R, 1%, 200V, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn 01AC6877
RES, 1R, 1%, 200V, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 1R, 1%, 200V, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 1 Ohm, 1.5 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3886 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 1 Ohm, 1.5 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3886
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 1 Ohm, 1.5 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3886
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 1 ohm, 1.5 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 1 ohm, 1.5 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 01AC6877 97K3886
Product Name Res, 1R, 1%, 200V, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 1 Ohm, 1.5 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details