Welwyn Components, Ltd. Res, Thick Film, 0R2, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn LR1206-R20F

Description
RES, THICK FILM, 0R2, 1%, 0.5W, 1206; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R2, 1%, 0.5W, 1206; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R2, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn - 97K3863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R2, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn
97K3863
Res, Thick Film, 0R2, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn 97K3863
RES, THICK FILM, 0R2, 1%, 0.5W, 1206; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 0R2, 1%, 0.5W, 1206; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn - 12AC1364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn
12AC1364
Res, 0R2, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn 12AC1364
RES, 0R2, 1%, CURRENT SENSE RES; Resistor Case Style:1206 [3216 Metric]; Resistance:0.2ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R2, 1%, CURRENT SENSE RES; Resistor Case Style:1206 [3216 Metric]; Resistance:0.2ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K3863 12AC1364
Product Name Res, Thick Film, 0R2, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn Res, 0R2, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106037TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details