TE Connectivity Chip Resistor - Surface Mount RL73K3AR47J

Description
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106037TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106037TR-ND
Chip Resistor - Surface Mount A106037TR-ND
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 3A R47 5% ( CGS ) - RL73K3AR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R47 5% ( CGS )
RL73K3AR47J
Fixed Resistors; RL73K 3A R47 5% ( CGS ) RL73K3AR47J
Fixed Resistors; RL73K 3A R47 5% ( CGS )

Fixed Resistors; RL73K 3A R47 5% ( CGS )

Supplier's Site
Current Sense Res, 0R47, 5%, 1 W, 2512; Resistance Cgs Te Connectivity - 12AC2375 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 5%, 1 W, 2512; Resistance Cgs Te Connectivity
12AC2375
Current Sense Res, 0R47, 5%, 1 W, 2512; Resistance Cgs Te Connectivity 12AC2375
CURRENT SENSE RES, 0R47, 5%, 1 W, 2512; Resistance:0.47ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 5%, 1 W, 2512; Resistance:0.47ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106037TR-ND RL73K3AR47J 12AC2375
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73K 3A R47 5% ( CGS ) Current Sense Res, 0R47, 5%, 1 W, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers