Welwyn Components, Ltd. Chip Resistor - Surface Mount - LR1206-R033FW LR1206-R033FW

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977773-LR1206-R033FW Packaging: Tape & Reel (TR) Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 33 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977773-LR1206-R033FW Packaging: Tape & Reel (TR) Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 33 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR1206-R033FW - 977773-LR1206-R033FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR1206-R033FW
977773-LR1206-R033FW
Chip Resistor - Surface Mount - LR1206-R033FW 977773-LR1206-R033FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977773-LR1206-R033FW Packaging: Tape & Reel (TR) Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 33 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977773-LR1206-R033FW
Packaging: Tape & Reel (TR)
Features: Automotive AEC-Q200, Moisture Resistant
Voltage Rating: 200 V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 33 mΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 1.6256 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.63 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW

Buy Now
Automotive SMD 0.033 Ohm 0.5W Resistor - 52-LR1206-R033FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.033 Ohm 0.5W Resistor
52-LR1206-R033FW
Automotive SMD 0.033 Ohm 0.5W Resistor 52-LR1206-R033FW
Res Thick Film 1206 0.033 Ohm 1% 0.5W(1/2W) 500ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R033FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.033 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R033FW can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.033 Ohm 1% 0.5W(1/2W) 500ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R033FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.033 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R033FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.033 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.033 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
97K3858
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.033 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 97K3858
Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.033 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.033 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smt Resistors Rohs Compliant Tt Electronics/welwyn - 99AC3718 - Newark, An Avnet Company
Chicago, IL, United States
Smt Resistors Rohs Compliant Tt Electronics/welwyn
99AC3718
Smt Resistors Rohs Compliant Tt Electronics/welwyn 99AC3718
SMT RESISTORS ROHS COMPLIANT: YES

SMT RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 977773-LR1206-R033FW 52-LR1206-R033FW 97K3858 99AC3718
Product Name Chip Resistor - Surface Mount - LR1206-R033FW Automotive SMD 0.033 Ohm 0.5W Resistor Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.033 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn Smt Resistors Rohs Compliant Tt Electronics/welwyn
Technology / Construction Ceramic Composition; MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers