TT Electronics Through Hole Resistors LOB3R100FLF

Description
RES METAL 0.1 OHM 3W 1% AXIAL
Request a Quote Datasheet
Description
RES METAL 0.1 OHM 3W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-LOB3R100FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-LOB3R100FLFCT-ND
Through Hole Resistors 989-LOB3R100FLFCT-ND
RES METAL 0.1 OHM 3W 1% AXIAL

RES METAL 0.1 OHM 3W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 989-LOB3R100FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-LOB3R100FLFTR-ND
Through Hole Resistors 989-LOB3R100FLFTR-ND
RES METAL 0.1 OHM 3W 1% AXIAL

RES METAL 0.1 OHM 3W 1% AXIAL

Buy Now Datasheet
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 14N5569 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
14N5569
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 14N5569
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:3W; Resistor Element Type:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:3W; Resistor Element Type:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-LOB3R100FLFCT-ND 14N5569
Product Name Through Hole Resistors Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details