TT Electronics Through Hole Resistors LOB3R050FLF

Description
RES METAL 0.05 OHM 3W 1% AXIAL
Request a Quote Datasheet
Description
RES METAL 0.05 OHM 3W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1109-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1109-2-ND
Through Hole Resistors 989-1109-2-ND
RES METAL 0.05 OHM 3W 1% AXIAL

RES METAL 0.05 OHM 3W 1% AXIAL

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 55M7093 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
55M7093
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 55M7093
CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:LOB Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:LOB Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1109-2-ND 55M7093
Product Name Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers