TT Electronics Resistor;Metal Element;Res 0.04 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense LOB-3-R040-F-LF

Description
Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound. Features: High Stability Over Life Low TCR Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm) Applications: Switchmode and Linear Power Supplies Automotive Current-Sensing Circuits Instrumentation Regulators
Description
Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound. Features: High Stability Over Life Low TCR Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm) Applications: Switchmode and Linear Power Supplies Automotive Current-Sensing Circuits Instrumentation Regulators

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Element;Res 0.04 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense - 70061299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Element;Res 0.04 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense
70061299
Resistor;Metal Element;Res 0.04 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense 70061299
Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound. Features: High Stability Over Life Low TCR Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm) Applications: Switchmode and Linear Power Supplies Automotive Current-Sensing Circuits Instrumentation Regulators

Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound.
Features:

  • High Stability Over Life
  • Low TCR
  • Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm)
    Applications:
  • Switchmode and Linear Power Supplies
  • Automotive Current-Sensing Circuits
  • Instrumentation
  • Regulators
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70061299
Product Name Resistor;Metal Element;Res 0.04 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense
Category / Application Current Sensing; General Use
Technology / Construction Metal Element
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details