TT Electronics Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001100N0120A503

Description
POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH4247
Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH4247
POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH4247
Product Name Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers