Welwyn Components, Ltd. Res, Metal Film, 2M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn LHVC2010-2MFT5

Description
RES, METAL FILM, 2M, 1%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 2M, 1%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 2M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn - 61M7132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 2M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn
61M7132
Res, Metal Film, 2M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn 61M7132
RES, METAL FILM, 2M, 1%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, METAL FILM, 2M, 1%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC1328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC1328
Res, 2M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC1328
RES, 2M, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2Mohm; Product Range:LHVC Series; Voltage Rating:1.6kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2M, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2Mohm; Product Range:LHVC Series; Voltage Rating:1.6kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M7132 12AC1328
Product Name Res, Metal Film, 2M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn Res, 2M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction MetalFilm Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 2.00E6 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details