Welwyn Components, Ltd. Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn LCS2512-1R0FT18

Description
CURRENT SENSE RES, 1R, 1%, 1 W, 2512; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 1R, 1%, 1 W, 2512; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 99Y9403 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
99Y9403
Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 99Y9403
CURRENT SENSE RES, 1R, 1%, 1 W, 2512; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 1 W, 2512; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9403
Product Name Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers