CURRENT SENSE RES, 0R75, 1%, 250 MW; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 99Y9398 |
| Product Name | Current Sense Res, 0R75, 1%, 250 Mw; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |