The Current Sense Resistor, part number 99Y9395, is a thin film chip resistor from the LCS Series, designed for accurate current sensing in electronic systems. It has a resistance value of 1 ohm with a tolerance of ±1%, making it suitable for precision applications. The resistor is rated for a power dissipation of 100 mW at 70°C and features an anti-sulfur construction, enhancing its reliability in harsh environments. This component operates effectively within an ambient temperature range of -55°C to +155°C and has a temperature coefficient of ±50 ppm/°C for resistances equal to or greater than 0.3 ohms. The resistor is packaged in a 0603 case style, which is compatible with standard surface mount technology. It is compliant with RoHS regulations, ensuring it meets environmental standards. Engineers looking for a reliable current sense resistor with low resistance values and high precision may find this product suitable for their projects.
CURRENT SENSE RES, 1R, 1%, 100 MW, 0603; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:±RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 99Y9395 |
| Product Name | Current Sense Res, 1R, 1%, 100 Mw, 0603; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |