BI Technologies Corporation Resistor Networks, Arrays - L105S331/471LF L105S331/471LF

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995716-L105S331/471L F Packaging: Bulk Termination: Pin Voltage Rating: 100 V Length: 25.4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 4.95 mm Resistance: 470 Ω Power Rating: 1 W Circuit Type: Dual Terminator Number of Resistors: 16 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 2.54 mm Width: 2.41 mm Categories: Resistor Networks,Arrays Case / Package: Conformal Alternative Parts (Cross-Reference): 4608X-104-331/471L; 4611X-104-331/471L; 4614X-104-331/471L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995716-L105S331/471L F Packaging: Bulk Termination: Pin Voltage Rating: 100 V Length: 25.4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 4.95 mm Resistance: 470 Ω Power Rating: 1 W Circuit Type: Dual Terminator Number of Resistors: 16 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 2.54 mm Width: 2.41 mm Categories: Resistor Networks,Arrays Case / Package: Conformal Alternative Parts (Cross-Reference): 4608X-104-331/471L; 4611X-104-331/471L; 4614X-104-331/471L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - L105S331/471LF - 995716-L105S331/471LF - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - L105S331/471LF
995716-L105S331/471LF
Resistor Networks, Arrays - L105S331/471LF 995716-L105S331/471LF
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995716-L105S331/471L F Packaging: Bulk Termination: Pin Voltage Rating: 100 V Length: 25.4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 4.95 mm Resistance: 470 Ω Power Rating: 1 W Circuit Type: Dual Terminator Number of Resistors: 16 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 2.54 mm Width: 2.41 mm Categories: Resistor Networks,Arrays Case / Package: Conformal Alternative Parts (Cross-Reference): 4608X-104-331/471L; 4611X-104-331/471L; 4614X-104-331/471L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995716-L105S331/471LF
Packaging: Bulk
Termination: Pin
Voltage Rating: 100 V
Length: 25.4 mm
Number of Terminals: 10
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Height: 4.95 mm
Resistance: 470 Ω
Power Rating: 1 W
Circuit Type: Dual Terminator
Number of Resistors: 16
Number of Pins: 10
Power Per Element: 125 mW
Terminal Pitch: 2.54 mm
Width: 2.41 mm
Categories: Resistor Networks,Arrays
Case / Package: Conformal
Alternative Parts (Cross-Reference): 4608X-104-331/471L; 4611X-104-331/471L; 4614X-104-331/471L;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 995716-L105S331/471LF
Product Name Resistor Networks, Arrays - L105S331/471LF
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor For Linear Network Te Connectivity Sensors - 77AH7713 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details