TT Electronics Resistor Networks, Arrays L101S102LF

Description
RES ARRAY 9 RES 1K OHM 10SIP
Request a Quote Datasheet
Description
RES ARRAY 9 RES 1K OHM 10SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1262-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1262-ND
Resistor Networks, Arrays 987-1262-ND
RES ARRAY 9 RES 1K OHM 10SIP

RES ARRAY 9 RES 1K OHM 10SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 15M7228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
15M7228
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 15M7228
RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case / Package:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case / Package:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1262-ND 15M7228
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details