TT Electronics Resistor Networks, Arrays L081S103LF

Description
RES ARRAY 7 RES 10K OHM 8SIP
Request a Quote Datasheet
Description
RES ARRAY 7 RES 10K OHM 8SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1250-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1250-ND
Resistor Networks, Arrays 987-1250-ND
RES ARRAY 7 RES 10K OHM 8SIP

RES ARRAY 7 RES 10K OHM 8SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 15M1344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
15M1344
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 15M1344
RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1250-ND 15M1344
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers