TT Electronics Optoisolators - Transistor, Photovoltaic Output - JANTX4N48 JANTX4N48

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1191541-JANTX4N48 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Categories: Isolators Supplier Device Package: TO-78-6 Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Homepage: www.micropac.com Manufacturer Package: TO-78-6 Metal Can Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% at 1mA Current Transfer Ratio (Maximum): 500% at 1mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs (Maximum) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1191541-JANTX4N48 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Categories: Isolators Supplier Device Package: TO-78-6 Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Homepage: www.micropac.com Manufacturer Package: TO-78-6 Metal Can Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% at 1mA Current Transfer Ratio (Maximum): 500% at 1mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs (Maximum) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - JANTX4N48 - 1191541-JANTX4N48 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - JANTX4N48
1191541-JANTX4N48
Optoisolators - Transistor, Photovoltaic Output - JANTX4N48 1191541-JANTX4N48
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1191541-JANTX4N48 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Categories: Isolators Supplier Device Package: TO-78-6 Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Homepage: www.micropac.com Manufacturer Package: TO-78-6 Metal Can Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% at 1mA Current Transfer Ratio (Maximum): 500% at 1mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs (Maximum) Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1191541-JANTX4N48
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 1000VDC
Categories: Isolators
Supplier Device Package: TO-78-6
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.micropac.com
Manufacturer Package: TO-78-6 Metal Can
Current - DC Forward (If) (Maximum): 40mA
Current Transfer Ratio (Minimum): 100% at 1mA
Current Transfer Ratio (Maximum): 500% at 1mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 20μs, 20μs (Maximum)
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now
Transistor, Photovoltaic Output Optoisolators - 365-1970-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1970-ND
Transistor, Photovoltaic Output Optoisolators 365-1970-ND
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
JANTX4N48
Transistor Output Optocouplers JANTX4N48
Transistor Output Optocouplers TO-78 OCI

Transistor Output Optocouplers TO-78 OCI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1191541-JANTX4N48 365-1970-ND JANTX4N48
Product Name Optoisolators - Transistor, Photovoltaic Output - JANTX4N48 Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor with Base Phototransistor
Isolation Voltage 1000 volts 1000 volts
Rise Time 20 µs 20 µs
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC10I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details