TT Electronics Electronic Surplus - IRFM240 IRFM240

Description
Manufacturer: Seme LAB Win Source Part Number: 1187742-IRFM240 Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Seme LAB Win Source Part Number: 1187742-IRFM240 Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFM240 - 1187742-IRFM240 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFM240
1187742-IRFM240
Electronic Surplus - IRFM240 1187742-IRFM240
Manufacturer: Seme LAB Win Source Part Number: 1187742-IRFM240 Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Seme LAB
Win Source Part Number: 1187742-IRFM240
Manufacturer Homepage: www.semelab.co.uk
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187742-IRFM240
Product Name Electronic Surplus - IRFM240
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FML16N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details
N-Channel Power MOSFET - BSC036NE7NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0036 ohms
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers