Welwyn Components, Ltd. Chip Resistor, 4M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn HVC2512-4M0FT18

Description
CHIP RESISTOR, 4M, 1%, 3KV, 2512; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
CHIP RESISTOR, 4M, 1%, 3KV, 2512; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor, 4M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn - 66X4692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 4M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn
66X4692
Chip Resistor, 4M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn 66X4692
CHIP RESISTOR, 4M, 1%, 3KV, 2512; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

CHIP RESISTOR, 4M, 1%, 3KV, 2512; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn - 12AC1318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn
12AC1318
Res, 4M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn 12AC1318
RES, 4M, 1%, 2512, 3KV; Resistor Case Style:2512 [6432 Metric]; Resistance:4Mohm; Product Range:HVC Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 4M, 1%, 2512, 3KV; Resistor Case Style:2512 [6432 Metric]; Resistance:4Mohm; Product Range:HVC Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 66X4692 12AC1318
Product Name Chip Resistor, 4M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn Res, 4M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 4.00E6 ohms 4.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers