Welwyn Components, Ltd. Chip Resistor, 1M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn HVC2512-1MFT18

Description
CHIP RESISTOR, 1M, 1%, 3KV, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
CHIP RESISTOR, 1M, 1%, 3KV, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor, 1M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn - 61M6634 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 1M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn
61M6634
Chip Resistor, 1M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn 61M6634
CHIP RESISTOR, 1M, 1%, 3KV, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

CHIP RESISTOR, 1M, 1%, 3KV, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn - 12AC1316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn
12AC1316
Res, 1M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn 12AC1316
RES, 1M, 1%, 2512, 3KV; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:HVC Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M, 1%, 2512, 3KV; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:HVC Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M6634 12AC1316
Product Name Chip Resistor, 1M, 1%, 3Kv, 2512; Resistance Tt Electronics/welwyn Res, 1M, 1%, 2512, 3Kv; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details