Welwyn Components, Ltd. Res, Thick Film, 470K, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn HVC1206-470KFT3

Description
RES, THICK FILM, 470K, 1%, 0.3W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470K, 1%, 0.3W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470K, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn - 66X4682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn
66X4682
Res, Thick Film, 470K, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn 66X4682
RES, THICK FILM, 470K, 1%, 0.3W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.3W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4682
Product Name Res, Thick Film, 470K, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers