Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Htcr Series, 330 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn HTCR2512E-330KFT18

Description
Surface Mount Thick Film Resistor, HTCR Series, 330 kohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, HTCR Series, 330 kohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Htcr Series, 330 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 88T3818 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Htcr Series, 330 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
88T3818
Surface Mount Thick Film Resistor, Htcr Series, 330 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 88T3818
Surface Mount Thick Film Resistor, HTCR Series, 330 kohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, HTCR Series, 330 kohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T3818
Product Name Surface Mount Thick Film Resistor, Htcr Series, 330 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details